Schaffner EMC Inc. Power Line Filters FN2410-25-33

Description
Schaffner FN2410-25-33 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN2410-25-33 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 5186216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
5186216
Power Line Filters 5186216
Schaffner FN2410-25-33 EMC Filter

Schaffner FN2410-25-33 EMC Filter

Supplier's Site
Filter, 25A, Single Phase; Current Rating Schaffner - 97K0094 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 25A, Single Phase; Current Rating Schaffner
97K0094
Filter, 25A, Single Phase; Current Rating Schaffner 97K0094
FILTER, 25A, SINGLE PHASE; Current Rating:25A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:3.4mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

FILTER, 25A, SINGLE PHASE; Current Rating:25A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:3.4mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 5186216 97K0094
Product Name Power Line Filters Filter, 25A, Single Phase; Current Rating Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - FQB020ADC-007-M - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1
Rated Voltage 40 volts
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details