Schaffner EMC Inc. Power Line Filters FN2010-1-06

Description
Schaffner FN2010-1-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2010-1-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2192757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2192757
Power Line Filters 2192757
Schaffner FN2010-1-06 EMI Filter

Schaffner FN2010-1-06 EMI Filter

Supplier's Site
Power Line Filters - 1704993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1704993
Power Line Filters 1704993
Schaffner FN2010-1-06 EMI Filter

Schaffner FN2010-1-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 1A, 740Ua; Filter Applications Schaffner - 66F8733 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 1A, 740Ua; Filter Applications Schaffner
66F8733
Emi Power Line Filter, 1A, 740Ua; Filter Applications Schaffner 66F8733
EMI POWER LINE FILTER, 1A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 1A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site
Filter, 1A, Chassis; Current Rating Schaffner - 97K0061 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1A, Chassis; Current Rating Schaffner
97K0061
Filter, 1A, Chassis; Current Rating Schaffner 97K0061
FILTER, 1A, CHASSIS; Current Rating:1A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:12mH; Capacitance:0.1µF; Leakage Current Max:400µA; Product Range:FMAB-72 Series; SVHC:No SVHCRoHS Compliant: Yes

FILTER, 1A, CHASSIS; Current Rating:1A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:12mH; Capacitance:0.1µF; Leakage Current Max:400µA; Product Range:FMAB-72 Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2192757 66F8733 97K0061
Product Name Power Line Filters Emi Power Line Filter, 1A, 740Ua; Filter Applications Schaffner Filter, 1A, Chassis; Current Rating Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609005-5 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line EMC Filters - RSHN-2006LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filter Modules - 486-3-137-009-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details