Schaffner EMC Inc. Power Line Filters FN2080-3-06

Description
Schaffner FN2080-3-06 EMI Filter
Request a Quote
Description
Schaffner FN2080-3-06 EMI Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2192971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2192971
Power Line Filters 2192971
Schaffner FN2080-3-06 EMI Filter

Schaffner FN2080-3-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner - 85K8049 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner
85K8049
Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner 85K8049
EMI POWER LINE FILTER, 3A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 3A, 734UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2192971 85K8049
Product Name Power Line Filters Emi Power Line Filter, 3A, 734Ua; Filter Applications Schaffner
Filter Type Three Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5020 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details