Schaffner EMC Inc. Power Line Filters FN2010B-10-06

Description
Schaffner FN2010B-10-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2010B-10-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 4558812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
4558812
Power Line Filters 4558812
Schaffner FN2010B-10-06 EMI Filter

Schaffner FN2010B-10-06 EMI Filter

Supplier's Site
Power Line Filters - 1705054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705054
Power Line Filters 1705054
Schaffner FN2010B-10-06 EMI Filter

Schaffner FN2010B-10-06 EMI Filter

Supplier's Site
Single-Stage Filter, Medical, 800Uh, 10A; Filter Applications Schaffner - 31C2118 - Newark, An Avnet Company
Chicago, IL, United States
Single-Stage Filter, Medical, 800Uh, 10A; Filter Applications Schaffner
31C2118
Single-Stage Filter, Medical, 800Uh, 10A; Filter Applications Schaffner 31C2118
SINGLE-STAGE FILTER, MEDICAL, 800UH, 10A; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes

SINGLE-STAGE FILTER, MEDICAL, 800UH, 10A; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4558812 31C2118
Product Name Power Line Filters Single-Stage Filter, Medical, 800Uh, 10A; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678341 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10484-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details