Schaffner EMC Inc. Datasheets for Line/Load Reactors

Line and load reactors are current-limiting, inductive devices used to remove distortion and filter power. 
Line/Load Reactors: Learn more

Product Name Notes
A line reactor is an inductor which is wired in series between a power source and a load. Line reactors, also called input AC reactors, are generally used in motor...
Capabilities Advanced reactors Air core reactors Common mode (CM) reactors di/dt reactors Harmonic compensated reactors High reactance reactors Saturable reactors Swinging reactors Switching frequency (SF) reactors Trap reactors Markets Motor...
Schaffner load reactors work on the AC output side of frequency converters or other sensitive equipment in series to the electrical consumer. Load reactors, also known as output reactors or...
The primary purpose of a DC reactor is to smooth the current pulses in DC circuits and to reduce the damaging harmonics on the power line. Schaffner DC reactors, also...
Provision of 4% impedance Reduction of mains harmonics Reduction of commutation notches Protection of motor drive electronics Limitation of inrush currents Improvement of true power factor Frequency : 50 to...
Reduction of drive output voltage dv/dt Reduction of motor temperature Increase of motor service life Compact and economic open frame design Standard catalog reactors up to 1100 A UL rated...