Schaffner EMC Inc. Power Line Filters FN3258-55-34

Description
Schaffner FN3258-55-34 EMC Filter
Request a Quote
Description
Schaffner FN3258-55-34 EMC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7662677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7662677
Power Line Filters 7662677
Schaffner FN3258-55-34 EMC Filter

Schaffner FN3258-55-34 EMC Filter

Supplier's Site
Power Line Filters - 1705159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705159
Power Line Filters 1705159
Schaffner FN3258-55-34 EMC Filter

Schaffner FN3258-55-34 EMC Filter

Supplier's Site
Power Line Filter, 3 Phase, 55A, 0.033A; Current Rating Schaffner - 76Y3139 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 55A, 0.033A; Current Rating Schaffner
76Y3139
Power Line Filter, 3 Phase, 55A, 0.033A; Current Rating Schaffner 76Y3139
POWER LINE FILTER, 3 PHASE, 55A, 0.033A; Current Rating:55A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 55A, 0.033A; Current Rating:55A; Voltage Rating:480VAC; Filter Type:EMI, RFI; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:33mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
3-Phase Filter, 55A, 480Vac, Tb; Filter Applications Schaffner - 60K9722 - Newark, An Avnet Company
Chicago, IL, United States
3-Phase Filter, 55A, 480Vac, Tb; Filter Applications Schaffner
60K9722
3-Phase Filter, 55A, 480Vac, Tb; Filter Applications Schaffner 60K9722
3-PHASE FILTER, 55A, 480VAC, TB; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3258 Series RoHS Compliant: Yes

3-PHASE FILTER, 55A, 480VAC, TB; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3258 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7662677 76Y3139
Product Name Power Line Filters Power Line Filter, 3 Phase, 55A, 0.033A; Current Rating Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details