Schaffner EMC Inc. Power Line Filters FN2090-10-06

Description
Schaffner FN2090-10-06 EMI Filter
Request a Quote
Description
Schaffner FN2090-10-06 EMI Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 292874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
292874
Power Line Filters 292874
Schaffner FN2090-10-06 EMI Filter

Schaffner FN2090-10-06 EMI Filter

Supplier's Site
Power Line Filters - 1704910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1704910
Power Line Filters 1704910
Schaffner FN2090-10-06 EMI Filter

Schaffner FN2090-10-06 EMI Filter

Supplier's Site
802442 10 AMP GENERAL POURPOSE - FN2090-10-06 - Heilind Electronics, Inc.
Wilmington, MA, United States
802442 10 AMP GENERAL POURPOSE
FN2090-10-06
802442 10 AMP GENERAL POURPOSE FN2090-10-06
802442 10 AMP GENERAL POURPOSE

802442 10 AMP GENERAL POURPOSE

Buy Now
Emi Power Line Filter, 10A, 670Ua; Filter Applications Schaffner - 06M3261 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 10A, 670Ua; Filter Applications Schaffner
06M3261
Emi Power Line Filter, 10A, 670Ua; Filter Applications Schaffner 06M3261
EMI POWER LINE FILTER, 10A, 670UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 SeriesRoHS Compliant: Yes

EMI POWER LINE FILTER, 10A, 670UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 SeriesRoHS Compliant: Yes

Supplier's Site
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 10 A - 70027269 - Allied Electronics, Inc.
Fort Worth, TX, USA
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 10 A
70027269
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 10 A 70027269
In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off the shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance). Fast-On Terminations 250 VAC Maximum Operating Voltage at 50/60 Hz DC to 400 Hz Operating Frequency –25 to +100°C Temperature Range Medical Version Available MTBF at 40°C, 230 V, Per Mil-HB-217F: 1,300,000 Hours for 1 to 10 Amp Types MTBF: 1,100,000 Hours for 12 Amp Types MTBF: 517,000 Hours for 16 to 20 Amp Types

In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off the shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance).

  • Fast-On Terminations
  • 250 VAC Maximum Operating Voltage at 50/60 Hz
  • DC to 400 Hz Operating Frequency
  • –25 to +100°C Temperature Range
  • Medical Version Available
  • MTBF at 40°C, 230 V, Per Mil-HB-217F: 1,300,000 Hours for 1 to 10 Amp Types
  • MTBF: 1,100,000 Hours for 12 Amp Types
  • MTBF: 517,000 Hours for 16 to 20 Amp Types
Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 292874 FN2090-10-06 06M3261 70027269
Product Name Power Line Filters 802442 10 AMP GENERAL POURPOSE Emi Power Line Filter, 10A, 670Ua; Filter Applications Schaffner FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 10 A
Filter Type Single Phase Single Phase Single Phase
Unlock Full Specs
to access all available technical data