Schaffner EMC Inc. General Purpose EMI Filter FN 2010

Description
Rated currents from 1 to 60 A General purpose filtering performance Optional medical versions (B type) Optional safety versions (A type) Leakage current : 0.74 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard
Datasheet
Description
Rated currents from 1 to 60 A General purpose filtering performance Optional medical versions (B type) Optional safety versions (A type) Leakage current : 0.74 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose EMI Filter - FN 2010 - Schaffner EMC Inc.
Edison, NJ, USA
General Purpose EMI Filter
FN 2010
General Purpose EMI Filter FN 2010
Rated currents from 1 to 60 A General purpose filtering performance Optional medical versions (B type) Optional safety versions (A type) Leakage current : 0.74 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard
  • Rated currents from 1 to 60 A
  • General purpose filtering performance
  • Optional medical versions (B type)
  • Optional safety versions (A type)

Leakage current : 0.74 mA
Leakage current (A types) : 0.074 mA
Leakage current (B types) : 0.002 mA
Operating frequency : 0 to 400 Hz
Performance : standard

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 2010
Product Name General Purpose EMI Filter
Filter Type Single Phase; DC
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line Filters - 2378695 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details