Schaffner EMC Inc. Filter, 2-Stage, 150A, 1Kvdc, Chassis; Filter Applications Schaffner FN2240-150-99-C2222-R99

Description
FILTER, 2-STAGE, 150A, 1KVDC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:1kVDC; Current Rating:150A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
FILTER, 2-STAGE, 150A, 1KVDC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:1kVDC; Current Rating:150A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 2-Stage, 150A, 1Kvdc, Chassis; Filter Applications Schaffner - 26AK7226 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 2-Stage, 150A, 1Kvdc, Chassis; Filter Applications Schaffner
26AK7226
Filter, 2-Stage, 150A, 1Kvdc, Chassis; Filter Applications Schaffner 26AK7226
FILTER, 2-STAGE, 150A, 1KVDC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:1kVDC; Current Rating:150A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

FILTER, 2-STAGE, 150A, 1KVDC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:1kVDC; Current Rating:150A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 26AK7226
Product Name Filter, 2-Stage, 150A, 1Kvdc, Chassis; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Entry Mod W/switch, C14, 15A; Product Range Corcom Te Connectivity - 46Y9172 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - 486-3-128-416-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers