Schaffner EMC Inc. Power Line Filters FN3025HP-50-72

Description
Schaffner FN3025HP-50-72 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN3025HP-50-72 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7761207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7761207
Power Line Filters 7761207
Schaffner FN3025HP-50-72 EMC Filter

Schaffner FN3025HP-50-72 EMC Filter

Supplier's Site
Rfi Power Line Filter, 50A, 2.5Ma; Filter Applications Schaffner - 33M8454 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 50A, 2.5Ma; Filter Applications Schaffner
33M8454
Rfi Power Line Filter, 50A, 2.5Ma; Filter Applications Schaffner 33M8454
RFI POWER LINE FILTER, 50A, 2.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes

RFI POWER LINE FILTER, 50A, 2.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761207 33M8454
Product Name Power Line Filters Rfi Power Line Filter, 50A, 2.5Ma; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details