Schaffner EMC Inc. Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner FN2500-20-103-C13

Description
POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner - 62AK1273 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner
62AK1273
Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner 62AK1273
POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 20A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 62AK1273
Product Name Power Line Filter, 1-Ph, 20A, 277Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products