Schaffner EMC Inc. Filter, 2A, 1 Fuse, Screw In; Product Range Schaffner FN281-2-06

Description
FILTER, 2A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Description
FILTER, 2A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 2A, 1 Fuse, Screw In; Product Range Schaffner - 24M2144 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 2A, 1 Fuse, Screw In; Product Range Schaffner
24M2144
Filter, 2A, 1 Fuse, Screw In; Product Range Schaffner 24M2144
FILTER, 2A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

FILTER, 2A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24M2144
Product Name Filter, 2A, 1 Fuse, Screw In; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details