Schaffner EMC Inc. Rfi Power Line Filter, 20A, 400Ua; Filter Applications Schaffner FN3026HL-20-71

Description
RFI POWER LINE FILTER, 20A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 20A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 20A, 400Ua; Filter Applications Schaffner - 33M8455 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 400Ua; Filter Applications Schaffner
33M8455
Rfi Power Line Filter, 20A, 400Ua; Filter Applications Schaffner 33M8455
RFI POWER LINE FILTER, 20A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33M8455
Product Name Rfi Power Line Filter, 20A, 400Ua; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details