Schaffner EMC Inc. Power Line Filter, Emi, 3A, 250Vac; Filter Applications Schaffner FN2070M-3-06

Description
POWER LINE FILTER, EMI, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2070 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2070 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 3A, 250Vac; Filter Applications Schaffner - 60K9622 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 3A, 250Vac; Filter Applications Schaffner
60K9622
Power Line Filter, Emi, 3A, 250Vac; Filter Applications Schaffner 60K9622
POWER LINE FILTER, EMI, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2070 Series RoHS Compliant: Yes

POWER LINE FILTER, EMI, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2070 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60K9622
Product Name Power Line Filter, Emi, 3A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000472MXR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details