Schaffner EMC Inc. Book-Style EMC/RFI Filter FN 258

Description
Industry standard EMC solution for three-phase PDS filtering Slim space-saving book-style housing Solid safety connector blocks or optional wire output connections Excellent attenuation performance HV versions for up to 690 VAC HVIT versions for IT distribution networks P/L versions with low leakage current Leakage current : 0.7 to 30 mA Motor power : 4 to 132 kW Operating frequency : 0 to 60 Hz Performance : high, very high Rated Current : 7 to 250 A Voltage : ≤ 690 V
Datasheet
Description
Industry standard EMC solution for three-phase PDS filtering Slim space-saving book-style housing Solid safety connector blocks or optional wire output connections Excellent attenuation performance HV versions for up to 690 VAC HVIT versions for IT distribution networks P/L versions with low leakage current Leakage current : 0.7 to 30 mA Motor power : 4 to 132 kW Operating frequency : 0 to 60 Hz Performance : high, very high Rated Current : 7 to 250 A Voltage : ≤ 690 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Book-Style EMC/RFI Filter - FN 258 - Schaffner EMC Inc.
Edison, NJ, USA
Book-Style EMC/RFI Filter
FN 258
Book-Style EMC/RFI Filter FN 258
Industry standard EMC solution for three-phase PDS filtering Slim space-saving book-style housing Solid safety connector blocks or optional wire output connections Excellent attenuation performance HV versions for up to 690 VAC HVIT versions for IT distribution networks P/L versions with low leakage current Leakage current : 0.7 to 30 mA Motor power : 4 to 132 kW Operating frequency : 0 to 60 Hz Performance : high, very high Rated Current : 7 to 250 A Voltage : ≤ 690 V
  • Industry standard EMC solution for three-phase PDS filtering
  • Slim space-saving book-style housing
  • Solid safety connector blocks or optional wire output connections
  • Excellent attenuation performance
  • HV versions for up to 690 VAC
  • HVIT versions for IT distribution networks
  • P/L versions with low leakage current

Leakage current : 0.7 to 30 mA
Motor power : 4 to 132 kW
Operating frequency : 0 to 60 Hz
Performance : high, very high
Rated Current : 7 to 250 A
Voltage : ≤ 690 V

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 258
Product Name Book-Style EMC/RFI Filter
Filter Type Three Phase
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details