Schaffner EMC Inc. Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| EN/IEC 60384-14 approval Rated currents from 10 to 200 A 2.5 kV pulse test capability Class Y4 capacitor Capacitance : 10 to 4700 nF Leakage current : 0.49 to 230... | |
| IEC/EN 60384-14 approval Rated currents from 10 to 200 A 5 kV pulse test capability Class Y2 capacitor Capacitance : 2.2 to 220 nF Frequency : 50/60 Hz Operating frequency... |