Schaffner EMC Inc. Power Line Filter, 3 Phase, 160A, 530Vac; Filter Applications Schaffner FN3287-160-40-C26-R65

Description
POWER LINE FILTER, 3 PHASE, 160A, 530VAC; Filter Applications:General Purpose; Voltage Rating:530VAC; Current Rating:160A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 160A, 530VAC; Filter Applications:General Purpose; Voltage Rating:530VAC; Current Rating:160A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 160A, 530Vac; Filter Applications Schaffner - 94AC4164 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 160A, 530Vac; Filter Applications Schaffner
94AC4164
Power Line Filter, 3 Phase, 160A, 530Vac; Filter Applications Schaffner 94AC4164
POWER LINE FILTER, 3 PHASE, 160A, 530VAC; Filter Applications:General Purpose; Voltage Rating:530VAC; Current Rating:160A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 160A, 530VAC; Filter Applications:General Purpose; Voltage Rating:530VAC; Current Rating:160A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC4164
Product Name Power Line Filter, 3 Phase, 160A, 530Vac; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10484-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3-Phase Filters - 1-2405077-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
3 suppliers