Schaffner EMC Inc. Rfi Power Line Filter, 16A, 800Ua; Filter Applications Schaffner FN258L-16-07

Description
RFI POWER LINE FILTER, 16A, 800UA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 258 Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 16A, 800UA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 258 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 16A, 800Ua; Filter Applications Schaffner - 85K8065 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 16A, 800Ua; Filter Applications Schaffner
85K8065
Rfi Power Line Filter, 16A, 800Ua; Filter Applications Schaffner 85K8065
RFI POWER LINE FILTER, 16A, 800UA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 258 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 16A, 800UA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN 258 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8065
Product Name Rfi Power Line Filter, 16A, 800Ua; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-10KEMS10AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers