Schaffner EMC Inc. Rfi Power Line Filter, 30A, 400Ua; Filter Applications Schaffner FN3026HL-30-71

Description
RFI POWER LINE FILTER, 30A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 30A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 30A, 400Ua; Filter Applications Schaffner - 33M8456 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 400Ua; Filter Applications Schaffner
33M8456
Rfi Power Line Filter, 30A, 400Ua; Filter Applications Schaffner 33M8456
RFI POWER LINE FILTER, 30A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33M8456
Product Name Rfi Power Line Filter, 30A, 400Ua; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details