Schaffner EMC Inc. Power Entry Module; Current Rating Schaffner FN282-1-06

Description
POWER ENTRY MODULE; Current Rating:1A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE; Current Rating:1A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Current Rating Schaffner - 86R8533 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Current Rating Schaffner
86R8533
Power Entry Module; Current Rating Schaffner 86R8533
POWER ENTRY MODULE; Current Rating:1A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE; Current Rating:1A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Filter, 1A, 2 Fuse, Screw In; Product Range Schaffner - 24M2147 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1A, 2 Fuse, Screw In; Product Range Schaffner
24M2147
Filter, 1A, 2 Fuse, Screw In; Product Range Schaffner 24M2147
FILTER, 1A, 2 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250V; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, SEMKO, RoHS Compliant: Yes

FILTER, 1A, 2 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250V; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, SEMKO, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86R8533
Product Name Power Entry Module; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details