Schaffner EMC Inc. Datasheets for Electronic Transformers

Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting.
Electronic Transformers: Learn more

Product Name Notes
Galvanic separation of drive and power circuit Voltage resistance up to 4kV Ignition current up to 1A Turns ratio up to 3:1:1 Frequency : ≤ 40000 Hz Ignition currents :...
Galvanic separation of drive and power circuit Voltage resistance up to 8 kV Ignition current up to 3 A Turns ratio up to 3:1 Frequency : ≤ 40000 Hz Ignition...