PEM FILTER 1 FUSE 10A HORIZONTAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 87X8748 |
| Product Name | Pem Filter 1 Fuse 10A Horizontal; Product Range Schaffner |
| Standards and Certifications | RoHS |