Schaffner EMC Inc. Power Line Filters FN2020-3-06

Description
Schaffner FN2020-3-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2020-3-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2192836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2192836
Power Line Filters 2192836
Schaffner FN2020-3-06 EMI Filter

Schaffner FN2020-3-06 EMI Filter

Supplier's Site
Power Line Filters - 1705000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705000
Power Line Filters 1705000
Schaffner FN2020-3-06 EMI Filter

Schaffner FN2020-3-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 3A, 740Ua; Filter Applications Schaffner - 66F8742 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 3A, 740Ua; Filter Applications Schaffner
66F8742
Emi Power Line Filter, 3A, 740Ua; Filter Applications Schaffner 66F8742
EMI POWER LINE FILTER, 3A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 3A, 740UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2192836 66F8742
Product Name Power Line Filters Emi Power Line Filter, 3A, 740Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620168 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
Power Line EMC Filters - RTHN-5040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers