Schaffner EMC Inc. Filter, 1A, 1 Fuse, Screw In; Product Range Schaffner FN281-1-06

Description
FILTER, 1A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug, Receptacle; Voltage Rating:250V; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet
Description
FILTER, 1A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug, Receptacle; Voltage Rating:250V; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1A, 1 Fuse, Screw In; Product Range Schaffner - 82K6060 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1A, 1 Fuse, Screw In; Product Range Schaffner
82K6060
Filter, 1A, 1 Fuse, Screw In; Product Range Schaffner 82K6060
FILTER, 1A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug, Receptacle; Voltage Rating:250V; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

FILTER, 1A, 1 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug, Receptacle; Voltage Rating:250V; Current Rating:1A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82K6060
Product Name Filter, 1A, 1 Fuse, Screw In; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405081-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers