Schaffner EMC Inc. IEC Filters FN282-6-06

Description
Schaffner FN282-6-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN282-6-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1676800 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1676800
IEC Filters 1676800
Schaffner FN282-6-06 IEC Filter

Schaffner FN282-6-06 IEC Filter

Supplier's Site
IEC Filters - 1704959 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1704959
IEC Filters 1704959
Schaffner FN282-6-06 IEC Filter

Schaffner FN282-6-06 IEC Filter

Supplier's Site
Filter, 6A, 2 Fuse, Screw In; Product Range Schaffner - 24M2150 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, 2 Fuse, Screw In; Product Range Schaffner
24M2150
Filter, 6A, 2 Fuse, Screw In; Product Range Schaffner 24M2150
FILTER, 6A, 2 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

FILTER, 6A, 2 FUSE, SCREW IN; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1676800 24M2150
Product Name IEC Filters Filter, 6A, 2 Fuse, Screw In; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
Filter, Emi, 15A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity - 46Y9174 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details