Schaffner EMC Inc. Power Line Filters FN2060-30-08

Description
Schaffner FN2060-30-08 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2060-30-08 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7761140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7761140
Power Line Filters 7761140
Schaffner FN2060-30-08 EMI Filter

Schaffner FN2060-30-08 EMI Filter

Supplier's Site
Power Line Filters - 1705193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705193
Power Line Filters 1705193
Schaffner FN2060-30-08 EMI Filter

Schaffner FN2060-30-08 EMI Filter

Supplier's Site
Emi Power Line Filter, 30A, 870Ua; Filter Applications Schaffner - 85K8044 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 30A, 870Ua; Filter Applications Schaffner
85K8044
Emi Power Line Filter, 30A, 870Ua; Filter Applications Schaffner 85K8044
EMI POWER LINE FILTER, 30A, 870UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

EMI POWER LINE FILTER, 30A, 870UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761140 85K8044
Product Name Power Line Filters Emi Power Line Filter, 30A, 870Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-128-416-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details