Schaffner EMC Inc. Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Product Name Notes
Schaffner provides horizontal and vertical common mode chokes for automotive application with rated current from 16 A to 50 A. Schaffner common chokes are attenuating common and differential mode EMI...
Schaffner provides inductors for automotive DC-DC converters for various range of power. Schaffner inductors are combining innovative winding design with carefully selected core materials to achieve optimized construction with maximal...
Rated currents from 0.3 to 10 A DC to 1kHz frequency 100kHz to 3MHz common-mode resonance frequency Dual-choke configurations Multiple PCB-mounting options Frequency (DC) : 1 Inductance : 0.7 to...
Rated currents from 1.5 to 25 A Up to 500 VAC operating voltage DC to 1 kHz frequency Single or dual-choke configurations Frequency (DC) : 1 Rated Current : 1.5...
Rated currents from 16 to 50 A Up to 600 VAC or 1000 VDC 2- and 3-wire configurations Horizontal and vertical PCB mounting types Ruggedized saturation and thermal behavior Open...
Rated currents from 6 to 64 A Up to 600 VAC or 850 VDC DC to 400 Hz frequencies Dual, triple and quad-choke configurations Inductance : 0.25 to 25 mH...
Rated currents up to 5 A Broadband attenuation characteristics Low magnetic leakage flux UL rated materials RoHS compliant Inductance : 0.5 to 90 mH Operating frequency : 0 to 400...