Schaffner EMC Inc. Power Line Filter, 3 Phase, 16A, 480Vac; Current Rating Schaffner FN258-16-07

Description
POWER LINE FILTER, 3 PHASE, 16A, 480VAC; Current Rating:16A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Wire Leaded; Inductance Min:3mH; Capacitance:5.9µF; Leakage Current Max:18.3mA; Product Range:FN258 Series; RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 16A, 480VAC; Current Rating:16A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Wire Leaded; Inductance Min:3mH; Capacitance:5.9µF; Leakage Current Max:18.3mA; Product Range:FN258 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 16A, 480Vac; Current Rating Schaffner - 38AC1105 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 16A, 480Vac; Current Rating Schaffner
38AC1105
Power Line Filter, 3 Phase, 16A, 480Vac; Current Rating Schaffner 38AC1105
POWER LINE FILTER, 3 PHASE, 16A, 480VAC; Current Rating:16A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Wire Leaded; Inductance Min:3mH; Capacitance:5.9µF; Leakage Current Max:18.3mA; Product Range:FN258 Series; RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 16A, 480VAC; Current Rating:16A; Voltage Rating:480VAC; Filter Type:3 Phase; Filter Terminals:Wire Leaded; Inductance Min:3mH; Capacitance:5.9µF; Leakage Current Max:18.3mA; Product Range:FN258 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 38AC1105
Product Name Power Line Filter, 3 Phase, 16A, 480Vac; Current Rating Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details