Schaffner EMC Inc. Multi-Stage Performance EMI Filter FN 2070

Description
Rated currents from 1 to 36 A High differential and common-mode attenuation High frequency attenuation Optional medical versions (B type) Optional safety versions (A type) Leakage current : 734 to 867 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : high
Datasheet
Description
Rated currents from 1 to 36 A High differential and common-mode attenuation High frequency attenuation Optional medical versions (B type) Optional safety versions (A type) Leakage current : 734 to 867 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : high
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Stage Performance EMI Filter - FN 2070 - Schaffner EMC Inc.
Edison, NJ, USA
Multi-Stage Performance EMI Filter
FN 2070
Multi-Stage Performance EMI Filter FN 2070
Rated currents from 1 to 36 A High differential and common-mode attenuation High frequency attenuation Optional medical versions (B type) Optional safety versions (A type) Leakage current : 734 to 867 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : high
  • Rated currents from 1 to 36 A
  • High differential and common-mode attenuation
  • High frequency attenuation
  • Optional medical versions (B type)
  • Optional safety versions (A type)

Leakage current : 734 to 867 mA
Leakage current (A types) : 0.074 mA
Leakage current (B types) : 0.002 mA
Operating frequency : 0 to 400 Hz
Performance : high

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 2070
Product Name Multi-Stage Performance EMI Filter
Filter Type Single Phase; DC
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 2378662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details