Schaffner EMC Inc. Power Line Filter, Emi, 60A, 250Vac; Filter Applications Schaffner FN2010N-60-24

Description
POWER LINE FILTER, EMI, 60A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI, 60A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi, 60A, 250Vac; Filter Applications Schaffner - 24AC5778 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 60A, 250Vac; Filter Applications Schaffner
24AC5778
Power Line Filter, Emi, 60A, 250Vac; Filter Applications Schaffner 24AC5778
POWER LINE FILTER, EMI, 60A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, EMI, 60A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24AC5778
Product Name Power Line Filter, Emi, 60A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details