Schaffner EMC Inc. Power Line Filter, 1-Ph, 15A, 277Vac; Filter Applications Schaffner FN2500-15-07-C13

Description
POWER LINE FILTER, 1-PH, 15A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2500 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 15A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 15A, 277Vac; Filter Applications Schaffner - 62AK1267 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 15A, 277Vac; Filter Applications Schaffner
62AK1267
Power Line Filter, 1-Ph, 15A, 277Vac; Filter Applications Schaffner 62AK1267
POWER LINE FILTER, 1-PH, 15A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2500 Series RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 15A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:FN2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 62AK1267
Product Name Power Line Filter, 1-Ph, 15A, 277Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-10604-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-125AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter Modules - 486-3-143-624-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details