Schaffner EMC Inc. Power Line Filter, 1-Ph, 32A, 277Vac; Filter Applications Schaffner FN2500-32-103-C13

Description
POWER LINE FILTER, 1-PH, 32A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 32A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 32A, 277Vac; Filter Applications Schaffner - 62AK1279 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 32A, 277Vac; Filter Applications Schaffner
62AK1279
Power Line Filter, 1-Ph, 32A, 277Vac; Filter Applications Schaffner 62AK1279
POWER LINE FILTER, 1-PH, 32A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 32A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:32A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Push In; Filter Output Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 62AK1279
Product Name Power Line Filter, 1-Ph, 32A, 277Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
2 suppliers
Power Line Filter Modules - 174-100KEHD10BBSDHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details