Schaffner EMC Inc. Power Line Filters FN3025HP-30-71

Description
Schaffner FN3025HP-30-71 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN3025HP-30-71 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7761197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7761197
Power Line Filters 7761197
Schaffner FN3025HP-30-71 EMC Filter

Schaffner FN3025HP-30-71 EMC Filter

Supplier's Site
Rfi Power Line Filter, 30A, 2.5Ma; Filter Applications Schaffner - 33M8453 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 2.5Ma; Filter Applications Schaffner
33M8453
Rfi Power Line Filter, 30A, 2.5Ma; Filter Applications Schaffner 33M8453
RFI POWER LINE FILTER, 30A, 2.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 2.5mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761197 33M8453
Product Name Power Line Filters Rfi Power Line Filter, 30A, 2.5Ma; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RSHN-2100 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 100 amps
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details