Schaffner EMC Inc. Power Line Filters FN2410-45-33

Description
Schaffner FN2410-45-33 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN2410-45-33 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 5186238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
5186238
Power Line Filters 5186238
Schaffner FN2410-45-33 EMC Filter

Schaffner FN2410-45-33 EMC Filter

Supplier's Site
Power Line Filters - 1705109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705109
Power Line Filters 1705109
Schaffner FN2410-45-33 EMC Filter

Schaffner FN2410-45-33 EMC Filter

Supplier's Site
Rfi Power Line Filter, 45A, 3.4Ma; Filter Applications Schaffner - 60K0024 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 45A, 3.4Ma; Filter Applications Schaffner
60K0024
Rfi Power Line Filter, 45A, 3.4Ma; Filter Applications Schaffner 60K0024
RFI POWER LINE FILTER, 45A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:45A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Depth:76mm; Height:130mm RoHS Compliant: Yes

RFI POWER LINE FILTER, 45A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:45A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Depth:76mm; Height:130mm RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, Industrial EMI/RFI, 45A, Chassis Mount - 70027199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, Industrial EMI/RFI, 45A, Chassis Mount
70027199
Filter, Industrial EMI/RFI, 45A, Chassis Mount 70027199
FN2410 and FN2412 filters provide exceptional conducted attenuation performance. Using chokes with high saturation resistance and excellent thermal behavior allows filters to retain their performance even in very noisy applications and under full load conditions. FN2410 filters are designed for traditional chassis-mounting, FN2412 filters snap-in mount quickly and easily on TS 35 DIN rails, common in most electrical cabinets. Touch-safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards. 1× 250 VAC Maximum Continuous Operating Voltage DC to 400 Hz Operating Frequency 4× Rated Current Overload Capability at Switch-on and 1.5× Rated Current for 1 Minute, Once Per Hour –25° to +100°C Temperature Range IP20 Protection UL94V-2 or Better Flammability Rating Design Corresponding to: UL1283, CSA22.2 No. 8 1986, EN 133'200 High Potential Test Voltage: P → E 2000VAC for 2 Seconds P → N 1100 VDC for 2 Sec. 1,200,000 Hours MTBF @ 50°C/250 V (Mil-HB-217F)

FN2410 and FN2412 filters provide exceptional conducted attenuation performance. Using chokes with high saturation resistance and excellent thermal behavior allows filters to retain their performance even in very noisy applications and under full load conditions. FN2410 filters are designed for traditional chassis-mounting, FN2412 filters snap-in mount quickly and easily on TS 35 DIN rails, common in most electrical cabinets. Touch-safe industrial grade terminal blocks provide maximum electrical safety and protect personnel from accidental contact with life conductors for the most demanding installation standards.

  • 1× 250 VAC Maximum Continuous Operating Voltage
  • DC to 400 Hz Operating Frequency
  • 4× Rated Current Overload Capability at Switch-on and 1.5× Rated Current for 1 Minute, Once Per Hour
  • –25° to +100°C Temperature Range
  • IP20 Protection
  • UL94V-2 or Better Flammability Rating
  • Design Corresponding to: UL1283, CSA22.2 No. 8 1986, EN 133'200
  • High Potential Test Voltage: P → E 2000VAC for 2 Seconds
  • P → N 1100 VDC for 2 Sec.
  • 1,200,000 Hours MTBF @ 50°C/250 V (Mil-HB-217F)
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 5186238 60K0024 70027199
Product Name Power Line Filters Rfi Power Line Filter, 45A, 3.4Ma; Filter Applications Schaffner Filter, Industrial EMI/RFI, 45A, Chassis Mount
Filter Type Single Phase Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details