Schaffner EMC Inc. Power Line Filters FN3025HL-20-71

Description
Schaffner FN3025HL-20-71 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN3025HL-20-71 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8826289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8826289
Power Line Filters 8826289
Schaffner FN3025HL-20-71 EMC Filter

Schaffner FN3025HL-20-71 EMC Filter

Supplier's Site
Rfi Power Line Filter, 20A, 400Ua; Filter Applications Schaffner - 33M8449 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 400Ua; Filter Applications Schaffner
33M8449
Rfi Power Line Filter, 20A, 400Ua; Filter Applications Schaffner 33M8449
RFI POWER LINE FILTER, 20A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 400UA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:20A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 3025 Series RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 3 Phase, 20A, 520Vac; Current Rating Schaffner - 38AC1117 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 20A, 520Vac; Current Rating Schaffner
38AC1117
Power Line Filter, 3 Phase, 20A, 520Vac; Current Rating Schaffner 38AC1117
POWER LINE FILTER, 3 PHASE, 20A, 520VAC; Current Rating:20A; Voltage Rating:520VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:400µA; Product Range:FN3025 Series; RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 20A, 520VAC; Current Rating:20A; Voltage Rating:520VAC; Filter Type:3 Phase; Filter Terminals:Terminal Block; Inductance Min:-; Capacitance:-; Leakage Current Max:400µA; Product Range:FN3025 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8826289 33M8449
Product Name Power Line Filters Rfi Power Line Filter, 20A, 400Ua; Filter Applications Schaffner
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1245287 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details