Schaffner EMC Inc. Power Line Filters FN2090B-3-06

Description
Schaffner FN2090B-3-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2090B-3-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7084263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7084263
Power Line Filters 7084263
Schaffner FN2090B-3-06 EMI Filter

Schaffner FN2090B-3-06 EMI Filter

Supplier's Site
Power Line Filters - 1705141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1705141
Power Line Filters 1705141
Schaffner FN2090B-3-06 EMI Filter

Schaffner FN2090B-3-06 EMI Filter

Supplier's Site
Emi Power Line Filter, 3A, 2Ua; Filter Applications Schaffner - 06M3270 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 3A, 2Ua; Filter Applications Schaffner
06M3270
Emi Power Line Filter, 3A, 2Ua; Filter Applications Schaffner 06M3270
EMI POWER LINE FILTER, 3A, 2UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 3A, 2UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7084263 06M3270
Product Name Power Line Filters Emi Power Line Filter, 3A, 2Ua; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2100 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details