Schaffner EMC Inc. Power Line Filter, 160A, 1Ma; Filter Applications Schaffner FN3280H-160-40

Description
POWER LINE FILTER, 160A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:160A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 160A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:160A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 160A, 1Ma; Filter Applications Schaffner - 60K9757 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 160A, 1Ma; Filter Applications Schaffner
60K9757
Power Line Filter, 160A, 1Ma; Filter Applications Schaffner 60K9757
POWER LINE FILTER, 160A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:160A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes

POWER LINE FILTER, 160A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:160A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 60K9757
Product Name Power Line Filter, 160A, 1Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details