Schaffner EMC Inc. Power Line Filter, 1-Ph, 10A, 277Vac; Filter Applications Schaffner FN2500-10-08-C13

Description
POWER LINE FILTER, 1-PH, 10A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1-PH, 10A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Ph, 10A, 277Vac; Filter Applications Schaffner - 62AK1264 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 10A, 277Vac; Filter Applications Schaffner
62AK1264
Power Line Filter, 1-Ph, 10A, 277Vac; Filter Applications Schaffner 62AK1264
POWER LINE FILTER, 1-PH, 10A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes

POWER LINE FILTER, 1-PH, 10A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 62AK1264
Product Name Power Line Filter, 1-Ph, 10A, 277Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details