Schaffner EMC Inc. Power Line Filter, 120A, 1Ma; Filter Applications Schaffner FN3280H-120-35

Description
POWER LINE FILTER, 120A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 120A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 120A, 1Ma; Filter Applications Schaffner - 88H2764 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 120A, 1Ma; Filter Applications Schaffner
88H2764
Power Line Filter, 120A, 1Ma; Filter Applications Schaffner 88H2764
POWER LINE FILTER, 120A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes

POWER LINE FILTER, 120A, 1mA; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:120A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 3280 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88H2764
Product Name Power Line Filter, 120A, 1Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Package / Mounting OL-IP3319CX6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
3-Phase Filters - 1-2405082-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 320 amps
View Details
2 suppliers
Power Entry Module, Medical, 8A, 250Vac; Connector Type Schurter - 52AC2580 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 8 amps
View Details