Schaffner EMC Inc. Power Line Filters FN332-6-05

Description
Schaffner FN332-6-05 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN332-6-05 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8826554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8826554
Power Line Filters 8826554
Schaffner FN332-6-05 EMI Filter

Schaffner FN332-6-05 EMI Filter

Supplier's Site
Power Line Filters - 1709501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1709501
Power Line Filters 1709501
Schaffner FN332-6-05 EMI Filter

Schaffner FN332-6-05 EMI Filter

Supplier's Site
Power Line Filter, Emi, 6A, Qc; Filter Applications Schaffner - 99F6936 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 6A, Qc; Filter Applications Schaffner
99F6936
Power Line Filter, Emi, 6A, Qc; Filter Applications Schaffner 99F6936
POWER LINE FILTER, EMI, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 332 Series RoHS Compliant: Yes

POWER LINE FILTER, EMI, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 332 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8826554 99F6936
Product Name Power Line Filters Power Line Filter, Emi, 6A, Qc; Filter Applications Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2016D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details