Schaffner EMC Inc. Datasheets for Harmonic Filters
Harmonic filters isolate harmonic current to protect electrical equipment from damage due to harmonic voltage distortion
Harmonic Filters: Learn more
| Product Name | Notes |
|---|---|
| Schaffner LC- and LCL-filters are harmonic filters usually used on the grid side of renewable energy sources, like wind energy and photovoltaic (PV) plants. These devices improve and ensure the... | |
| HV DC filter is wired between DC bus of power electronic and high voltage battery. The main function of this Schaffner filter is to reduce EMI noise and meet the... | |
| LV DC filter is wired between output of power electronic and load. The main function of this Schaffner filter is to reduce EMI noise and meet the stringent automotive standards. | |
| Schaffner ecosine harmonic filters represent an economical solution to the challenge of load-applied harmonics mitigation in three-phase power systems. With a plug-and-play approach and more compact dimensions than comparable products,... | |
| Compact cabinet filter for quick installation and easy commissioning Cost-effective enclosed passive harmonic filter Optimized for motor drives with DC-link chokes Helps to comply with international power quality standards Supports... | |
| Economy line of passive harmonic filters for THID <10 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for... | |
| Economy line of passive harmonic filters for THID <7 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for... | |
| Filters for 3-phase diode and SCR rectifiers The industry standard for AC and DC and motor drives The most compact 5% THID filter available Excellent behavior under partial load conditions... | |
| Global or selective compensation of Harmonic currents up to the 50th order Compensation of displacement power factor Load balancing capability Response time of less than 300 microseconds 3-level topology with... | |
| Global or selective compensation of Harmonic currents up to the 50th order Compensation of displacement power factor Load balancing capability Response time of less than 300 microseconds Compact solution for... | |
| Modular and highly compact filter concept Cost-effective open panel design for cabinet integration Optimized for motor drives with DC-link chokes Helps to comply with international power quality standards Supports an... | |
| The industry standard for 6-pulse rectifiers and motor drives Excellent behavior under partial load conditions Filters for thyristor (SCR) rectifiers Frequency : 50 Hz THID : depending upon firing angle... | |
| The industry standard for 6-pulse rectifiers and motor drives Excellent behavior under partial load conditions Filters for thyristor (SCR) rectifiers Frequency : 60 Hz THID : depending upon firing angle... | |
| The industry standard for 6-pulse rectifiers and motor drives The most compact 5% THID filter available Excellent behavior under partial load conditions Filters for diode rectifiers Frequency : 50 Hz... | |
| The industry standard for 6-pulse rectifiers and motor drives The most compact 5% THID filter available Excellent behavior under partial load conditions Filters for diode rectifiers Frequency : 60 Hz... |