The Emi Power Line Filter, part number 85K8045, is a two-stage EMI filter designed for general-purpose applications with a rated current of 6A and a maximum leakage current of 734µA at 230 VAC/50 Hz. It operates within a voltage range of 110/250 VAC and a frequency range from DC to 400 Hz. The filter is suitable for various applications, including electrical and electronic equipment, consumer goods, household equipment, and medical devices. This filter features high differential and common-mode attenuation, making it effective for noisy environments. It is designed for easy chassis mounting and is compliant with safety standards such as UL 1283 and IEC/EN 60939. The operating temperature range is from -25 °C to +100 °C, and it has a high potential test voltage rating of 2000 VAC for 2 seconds between phase and protective earth. The product is RoHS compliant, ensuring it meets environmental regulations.
Schaffner FN2060-6-06 EMI Filter
Schaffner FN2060-6-06 EMI Filter
EMI POWER LINE FILTER, 6A, 734UA; Filter Applications:General
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 2192892 | 85K8045 |
| Product Name | Power Line Filters | Emi Power Line Filter, 6A, 734Ua; Filter Applications Schaffner |
| Filter Type | Single Phase | Single Phase |