Schaffner EMC Inc. Rfi Power Line Filter, 55A, 25.8Ma; Filter Applications Schaffner FN258-55-34

Description
RFI POWER LINE FILTER, 55A, 25.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 55A, 25.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 55A, 25.8Ma; Filter Applications Schaffner - 85K8062 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 55A, 25.8Ma; Filter Applications Schaffner
85K8062
Rfi Power Line Filter, 55A, 25.8Ma; Filter Applications Schaffner 85K8062
RFI POWER LINE FILTER, 55A, 25.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 55A, 25.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 258 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8062
Product Name Rfi Power Line Filter, 55A, 25.8Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0192 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details