Schaffner EMC Inc. Power Entry Module; Connector Type Schaffner FN284E-2-06

Description
POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:2A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes
Description
POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:2A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Schaffner Power Entry Module (part number 86R8543) is a compact filtered power entry solution designed for general-purpose applications. It supports rated currents up to 10 A and features a single or dual-fuse holder compatible with vò5 x 20 mm fuses. The module includes a 2-pole rocker switch and is compliant with IEC/EN 60601-1 standards, making it suitable for medical applications as well. This module operates at a maximum continuous voltage of 250 V and can handle frequencies from DC to 400 Hz. It has a protection category of IP 40 and operates within a temperature range of -25°C to +85°C. The high potential test voltage is rated at 2000 VAC for standard types and 2500 VAC for medical versions. The mechanical life of the rocker switch is rated for 50,000 cycles, ensuring durability. The product is designed to facilitate EMI system approval and is suitable for various applications, including portable electrical equipment, consumer goods, and medical devices. Custom-specific versions are available upon request, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The Schaffner Power Entry Module (part number 86R8543) is a compact filtered power entry solution designed for general-purpose applications. It supports rated currents up to 10 A and features a single or dual-fuse holder compatible with vò5 x 20 mm fuses. The module includes a 2-pole rocker switch and is compliant with IEC/EN 60601-1 standards, making it suitable for medical applications as well. This module operates at a maximum continuous voltage of 250 V and can handle frequencies from DC to 400 Hz. It has a protection category of IP 40 and operates within a temperature range of -25°C to +85°C. The high potential test voltage is rated at 2000 VAC for standard types and 2500 VAC for medical versions. The mechanical life of the rocker switch is rated for 50,000 cycles, ensuring durability. The product is designed to facilitate EMI system approval and is suitable for various applications, including portable electrical equipment, consumer goods, and medical devices. Custom-specific versions are available upon request, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module; Connector Type Schaffner - 86R8543 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module; Connector Type Schaffner
86R8543
Power Entry Module; Connector Type Schaffner 86R8543
POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:2A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE; Connector Type:Power Entry; Current Rating:2A; Voltage Rating:250V; Connector Mounting:Panel Mount; Product Range:FN 280 Series; Contact Termination:Solder; Contact Termination Type:Solder; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86R8543
Product Name Power Entry Module; Connector Type Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660123 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details