Schaffner EMC Inc. Filter, Emi, 3A, 0.74Ma; Filter Applications Schaffner FN2010-3-07

Description
FILTER, EMI, 3A, 0.74mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI, 3A, 0.74mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi, 3A, 0.74Ma; Filter Applications Schaffner - 94B5717 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi, 3A, 0.74Ma; Filter Applications Schaffner
94B5717
Filter, Emi, 3A, 0.74Ma; Filter Applications Schaffner 94B5717
FILTER, EMI, 3A, 0.74mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

FILTER, EMI, 3A, 0.74mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94B5717
Product Name Filter, Emi, 3A, 0.74Ma; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details