Schaffner EMC Inc. Pem Filter 2 Fuse 6A Medical Vertical; Product Range Schaffner FN282B-6-06

Description
PEM FILTER 2 FUSE 6A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet
Description
PEM FILTER 2 FUSE 6A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pem Filter 2 Fuse 6A Medical Vertical; Product Range Schaffner - 87X8747 - Newark, An Avnet Company
Chicago, IL, United States
Pem Filter 2 Fuse 6A Medical Vertical; Product Range Schaffner
87X8747
Pem Filter 2 Fuse 6A Medical Vertical; Product Range Schaffner 87X8747
PEM FILTER 2 FUSE 6A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PEM FILTER 2 FUSE 6A MEDICAL VERTICAL; Product Range:FN 280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 87X8747
Product Name Pem Filter 2 Fuse 6A Medical Vertical; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609989-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 180 amps
View Details
2 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details