Schaffner EMC Inc. Emi Power Line Filter, 12A, 870Ua; Filter Applications Schaffner FN2030-12-06

Description
EMI POWER LINE FILTER, 12A, 870UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2030 SeriesRoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 12A, 870UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2030 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 12A, 870Ua; Filter Applications Schaffner - 06M3249 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 12A, 870Ua; Filter Applications Schaffner
06M3249
Emi Power Line Filter, 12A, 870Ua; Filter Applications Schaffner 06M3249
EMI POWER LINE FILTER, 12A, 870UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2030 SeriesRoHS Compliant: Yes

EMI POWER LINE FILTER, 12A, 870UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2030 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06M3249
Product Name Emi Power Line Filter, 12A, 870Ua; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products