Schaffner EMC Inc. Power Line Filters FN2090-6-06

Description
Schaffner FN2090-6-06 EMI Filter
Request a Quote Datasheet
Description
Schaffner FN2090-6-06 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 292975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
292975
Power Line Filters 292975
Schaffner FN2090-6-06 EMI Filter

Schaffner FN2090-6-06 EMI Filter

Supplier's Site
Filters -Power Line Filter Modules - FN2090-6-06 - Win Source Electronics
Laguna Hills, CA, United States
Filters -Power Line Filter Modules
FN2090-6-06
Filters -Power Line Filter Modules FN2090-6-06
Manufacturer: Schaffner EMC Inc. Category: Filters -Power Line Filter Modules Series: FN 2090 Package: Tray Applications: General Purpose Operating Temperature: -20°C ~ 100°C Mounting Type: Chassis Mount

Manufacturer: Schaffner EMC Inc.
Category: Filters -Power Line Filter Modules
Series: FN 2090
Package: Tray
Applications: General Purpose
Operating Temperature: -20°C ~ 100°C
Mounting Type: Chassis Mount

Buy Now Datasheet
Emi Power Line Filter, 6A, 670Ua; Filter Applications Schaffner - 99K1473 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 6A, 670Ua; Filter Applications Schaffner
99K1473
Emi Power Line Filter, 6A, 670Ua; Filter Applications Schaffner 99K1473
EMI POWER LINE FILTER, 6A, 670UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 6A, 670UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes

Supplier's Site Datasheet
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 6 A - 70027267 - Allied Electronics, Inc.
Fort Worth, TX, USA
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 6 A
70027267
FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 6 A 70027267
In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off the shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance). Fast-On Terminations 250 VAC Maximum Operating Voltage at 50/60 Hz DC to 400 Hz Operating Frequency –25 to +100°C Temperature Range Medical Version Available MTBF at 40°C, 230 V, Per Mil-HB-217F: 1,300,000 Hours for 1 to 10 Amp Types MTBF: 1,100,000 Hours for 12 Amp Types MTBF: 517,000 Hours for 16 to 20 Amp Types

In general, chassis mount filters provide a higher performance solution. With metal cases for optimum connection to earth and good high frequency performance and space available for up to three circuit stages for attenuation of noise, users can usually find an option with the performance to provide an off the shelf solution for even the most difficult of EMC problems (to retrofit an EMC solution to an existing design for instance).

  • Fast-On Terminations
  • 250 VAC Maximum Operating Voltage at 50/60 Hz
  • DC to 400 Hz Operating Frequency
  • –25 to +100°C Temperature Range
  • Medical Version Available
  • MTBF at 40°C, 230 V, Per Mil-HB-217F: 1,300,000 Hours for 1 to 10 Amp Types
  • MTBF: 1,100,000 Hours for 12 Amp Types
  • MTBF: 517,000 Hours for 16 to 20 Amp Types
Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 292975 FN2090-6-06 99K1473 70027267
Product Name Power Line Filters Filters -Power Line Filter Modules Emi Power Line Filter, 6A, 670Ua; Filter Applications Schaffner FILTER, MULTI-STAGE, EMI, HIGH ATTENUATION, 250 VAC, 6 A
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Flange mount Chassis Mount Chassis
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5672-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC Filters - 1-2443552-3 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers