Schaffner EMC Inc. Datasheets for Board Mount EMI Filters and RFI Filters

Board mounted EMI Filters and RFI Filters are IC or board mounted devices designed to purify signals of unwanted noise.
Board Mount EMI Filters and RFI Filters: Learn more

Product Name Notes
Rated currents from 0.5 to 10 A Compact PCB-mountable design Low profile Leakage current : 373 µA Operating frequency : 0 to 400 Hz Performance : standard Rated Current :...
Rated currents from 0.5 to 6 A High attenuation two-stage design PCB-mountable design Performance : high
Rated currents from 0.5 to 6.5 A Compact PCB-mountable design Very low profile Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) : 2 µA...
Rated currents from 0.5 to 8.4 A Aluminium case Very compact PCB-mountable design Low profile Optional medical versions (B type) Leakage current : 373 µA Leakage current (B types) :...