Schaffner EMC Inc. General Purpose EMI Filter FN 2030

Description
Rated currents from 1 to 30 A High performance filter attenuation High differential-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Optional overvoltage protection (Z type) Leakage current : 0.34 to 0 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard, high
Description
Rated currents from 1 to 30 A High performance filter attenuation High differential-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Optional overvoltage protection (Z type) Leakage current : 0.34 to 0 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard, high
Datasheet
Datasheet Summary
Powered by GS/AI

The FN 2030 is a general-purpose EMI filter designed for both AC and DC applications, with rated currents ranging from 1 to 30 A. It operates at a maximum continuous voltage of 250 VAC and 250 VDC, with an operating frequency from DC to 400 Hz. The filter provides high performance in terms of attenuation, particularly in differential mode, making it suitable for various electronic applications including consumer goods, medical equipment, and office automation. The FN 2030 series includes options for reduced power loss versions, medical versions compliant with IEC 60601-1, and safety versions with low leakage currents. The filters are designed for easy chassis mounting and feature high inductivity for improved attenuation performance compared to previous series. They also offer optional surge pulse protection and various terminal connection styles. The temperature range for operation and storage is from -25¬8C to +100¬8C, and the filters are certified to UL 1283, CSA 22.2 No. 8 1986, and IEC/EN 60939 standards.

Datasheet Summary
Powered by GS/AI

The FN 2030 is a general-purpose EMI filter designed for both AC and DC applications, with rated currents ranging from 1 to 30 A. It operates at a maximum continuous voltage of 250 VAC and 250 VDC, with an operating frequency from DC to 400 Hz. The filter provides high performance in terms of attenuation, particularly in differential mode, making it suitable for various electronic applications including consumer goods, medical equipment, and office automation. The FN 2030 series includes options for reduced power loss versions, medical versions compliant with IEC 60601-1, and safety versions with low leakage currents. The filters are designed for easy chassis mounting and feature high inductivity for improved attenuation performance compared to previous series. They also offer optional surge pulse protection and various terminal connection styles. The temperature range for operation and storage is from -25¬8C to +100¬8C, and the filters are certified to UL 1283, CSA 22.2 No. 8 1986, and IEC/EN 60939 standards.

Suppliers

Company
Product
Description
Supplier Links
General Purpose EMI Filter - FN 2030 - Schaffner EMC Inc.
Edison, NJ, USA
General Purpose EMI Filter
FN 2030
General Purpose EMI Filter FN 2030
Rated currents from 1 to 30 A High performance filter attenuation High differential-mode attenuation Optional medical versions (B type) Optional safety versions (A type) Optional overvoltage protection (Z type) Leakage current : 0.34 to 0 mA Leakage current (A types) : 0.074 mA Leakage current (B types) : 0.002 mA Operating frequency : 0 to 400 Hz Performance : standard, high
  • Rated currents from 1 to 30 A
  • High performance filter attenuation
  • High differential-mode attenuation
  • Optional medical versions (B type)
  • Optional safety versions (A type)
  • Optional overvoltage protection (Z type)

Leakage current : 0.34 to 0 mA
Leakage current (A types) : 0.074 mA
Leakage current (B types) : 0.002 mA
Operating frequency : 0 to 400 Hz
Performance : standard, high

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category EMI Filters and RFI Filters
Product Number FN 2030
Product Name General Purpose EMI Filter
Filter Type Single Phase; DC
Package / Mounting Flange
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000472MXR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line EMC Filters - RSHN-2060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filters - 1463442 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details